Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AYA00A12-L

Description
DC DC CONVERTER 5V 2W
Datasheet
Description
DC DC CONVERTER 5V 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AYA00A12-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AYA00A12-L
Power Supplies - Board Mount - DC DC Converters AYA00A12-L
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Artesyn Embedded Technologies - 49AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Artesyn Embedded Technologies
49AC3194
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Artesyn Embedded Technologies 49AC3194
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AYA00A12-L 49AC3194
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details