VAST STOCK CO., LIMITED Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| Schottky Diodes & Rectifiers 1.0 Amp 40 Volt | |
| Schottky Diodes & Rectifiers 100V 2 x 10A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 100V 2 x 20A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 100V 2 x 30A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 100V 2A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 100V 2A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 100V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 100V 3A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 100V 5A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 100V 5A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 100V 8A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 10A 200V Trench Stky Rectifier | |
| Schottky Diodes & Rectifiers 10A 200V TrenchMOS | |
| Schottky Diodes & Rectifiers 10A 45V DUAL TrenchMOS | |
| Schottky Diodes & Rectifiers 10A 45V TrenchMOS | |
| Schottky Diodes & Rectifiers 10A, 200V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 10A,80V,TRENCH | |
| Schottky Diodes & Rectifiers 120V 2A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 120V 2A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 120V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 120V 3A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 120V 5A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 120V 5A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 150V 2 x 30A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 150V 2A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 150V 2A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 150V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 150V 3A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 150V 5A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 150V 5A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 15V 2 x 20A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 15V 20A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 15V 20A IF Single TO-263AB | |
| Schottky Diodes & Rectifiers 1A 30V Single Die Schottky Rectifier | |
| Schottky Diodes & Rectifiers 1A 40V Single Die Schottky Rectifier | |
| Schottky Diodes & Rectifiers 1A 90/100V Sngle Die Schottky Rectifier | |
| Schottky Diodes & Rectifiers 200V 250A Module SOT-227 | |
| Schottky Diodes & Rectifiers 20A 45V .3V@5A TrenchMOS | |
| Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS | |
| Schottky Diodes & Rectifiers 20A 45V TrenchMOS | |
| Schottky Diodes & Rectifiers 20A,80V,TRENCH | |
| Schottky Diodes & Rectifiers 20V 0.5A VSKY FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 20V 1A VSKY FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 20V 2 x 20A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 2A, 100V, SMA, TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 2A,100V,TMBS | |
| Schottky Diodes & Rectifiers 2X3.5A 100V Common Cathode | |
| Schottky Diodes & Rectifiers 2X30A 100V Common Cathode | |
| Schottky Diodes & Rectifiers 2X30A 150V Common Cathode | |
| Schottky Diodes & Rectifiers 2X30A 45V Common Cathode | |
| Schottky Diodes & Rectifiers 3 Amp 45 volts TMBS 13in | |
| Schottky Diodes & Rectifiers 30V 0.5A VSKY FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 30V 1A VSKY FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 30V 2 x 30A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 30V Vr 200mA If FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 30V Vrrm 375pF 500mV at 2.0A | |
| Schottky Diodes & Rectifiers 35V 10A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 35V 16A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 35V 2 x 10A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 35V 2 x 15A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 35V 2 x 30A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 35V 2 x 7.5A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 35V 6A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 35V 7.5A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 3A 40V Single Die Schottky Rectifier | |
| Schottky Diodes & Rectifiers 3A 60V Single Die Schottky Rectifier | |
| Schottky Diodes & Rectifiers 3A, 100V, SMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 3A, 45V, Slim SMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 3A, 45V, TMBS | |
| Schottky Diodes & Rectifiers 3A, 50V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 3A, 60V, Slim SMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 3A, 60V, Slim SMA | |
| Schottky Diodes & Rectifiers 3A,100V Trench Sky Rect | |
| Schottky Diodes & Rectifiers 3A,100V, Slim SMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 3A,100V, Slim SMA | |
| Schottky Diodes & Rectifiers 3A,100V,TMBS SKY RECT. | |
| Schottky Diodes & Rectifiers 3A,100V,TMBS | |
| Schottky Diodes & Rectifiers 3A,100V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 3A100voltsTMBS | |
| Schottky Diodes & Rectifiers 400 Volt 410 Amp Common Cathode | |
| Schottky Diodes & Rectifiers 40V 0.5A VSKY FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 40V 1A VSKY FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 40V 2 x 30A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 40V 6A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 40V Vr 200mA If FlipKY Gen 2 | |
| Schottky Diodes & Rectifiers 40V Vrrm 340pF 510mV at 2.0A | |
| Schottky Diodes & Rectifiers 440 Amp 30 Volt | |
| Schottky Diodes & Rectifiers 45V 10A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 45V 16A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 45V 2 x 10A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 45V 2 x 15A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 45V 2 x 20A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 45V 2 x 30A IF C. C. TO-220AB | |
| Schottky Diodes & Rectifiers 45V 2 x 30A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 45V 2 x 7.5A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 45V 6A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 45V 7.5A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 4A 100volts TMBS | |
| Schottky Diodes & Rectifiers 4A 200V TMBS Rectfr Single Die 150C | |
| Schottky Diodes & Rectifiers 4A,100V,TMBS SKY RECT. | |
| Schottky Diodes & Rectifiers 4A,100V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 4A,200V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 5.5A 30V Single Die | |
| Schottky Diodes & Rectifiers 5A, 100V,SlimSMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 5A, 100V,SlimSMA | |
| Schottky Diodes & Rectifiers 5A, 120V,SlimSMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 5A, 120V,SlimSMA | |
| Schottky Diodes & Rectifiers 5A, 150V,SlimSMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 5A, 150V,SlimSMA | |
| Schottky Diodes & Rectifiers 5A, 45V, Slim SMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 5A, 45V, TMBS | |
| Schottky Diodes & Rectifiers 5A, 50V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 5A, 60V, Slim SMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 5A, 60V, SMA_SL, TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 5A, 60V,SlimSMA AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers 5A, 60V,SlimSMA | |
| Schottky Diodes & Rectifiers 5A,200V Trench Sky Rect | |
| Schottky Diodes & Rectifiers 5A,45V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 600V 16A TO-263 HexFred | |
| Schottky Diodes & Rectifiers 60V 2 x 20A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 60V 2A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 60V 2A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 60V 3A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 60V 3A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 60V 5A TMBS M Type with low leakage current in SlimSMAW for automotive application, AEC-Q101 qualified | |
| Schottky Diodes & Rectifiers 60V 5A TMBS M Type with low leakage current in SlimSMAW for commercial application | |
| Schottky Diodes & Rectifiers 60V 8A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 7A,45V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 80V 2 x 10A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers 80V 8A IF Single TO-220AC | |
| Schottky Diodes & Rectifiers 8A,45V,TRENCH SKY RECT. | |
| Schottky Diodes & Rectifiers 90V 2 x 10A IF C.A. TO-220AB | |
| Schottky Diodes & Rectifiers Diodes - A-PUK | |
| Schottky Diodes & Rectifiers Diodes - DO4 BRAZ SQR-e3 | |
| Schottky Diodes & Rectifiers Diodes - DO5 BRAZ SQR-e3 | |
| Schottky Diodes & Rectifiers Freds - D2PAK-e3 | |
| Schottky Diodes & Rectifiers Freds - TO-247-e3 | |
| Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3 | |
| Schottky Diodes & Rectifiers New Input Diodes - TO-247-e3 | |
| Schottky Diodes & Rectifiers Output & SW Modules - SOT-227 FRED | |
| Schottky Diodes & Rectifiers RECOMMENDED ALT 844-85CNQ015A | |
| Schottky Diodes & Rectifiers Schottky - D-PAK-e3 | |
| Schottky Diodes & Rectifiers Schottky - D2PAK-e3 | |
| Schottky Diodes & Rectifiers Schottky - SMA-e3 | |
| Schottky Diodes & Rectifiers Schottky - TO-220-e3 | |
| Schottky Diodes & Rectifiers Schottky - TO-247-e3 | |
| Schottky Diodes & Rectifiers Schottky - TO-262-e3 | |
| Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers TMBS 100V Vrrm eSMP SlimSMA (DO-221AC) | |
| Schottky Diodes & Rectifiers TMBS 120V Vrrm eSMP AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers TMBS 120V Vrrm eSMP SlimSMA (DO-221AC) | |
| Schottky Diodes & Rectifiers TMBS 150V Vrrm eSMP AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers TMBS 150V Vrrm eSMP SlimSMA (DO-221AC) | |
| Schottky Diodes & Rectifiers TMBS 45V Vrrm eSMP AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP AEC-Q101 Qualified | |
| Schottky Diodes & Rectifiers TMBS 60V Vrrm eSMP SlimSMA (DO-221AC) | |
| Schottky Diodes & Rectifiers |
| << Prev | Next >> |