VAST STOCK CO., LIMITED Datasheets for Schottky Diodes

Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more

Page: 1 10 20 24 25 26 27 28 29 30
Product Name Notes
Schottky Diodes & Rectifiers 10V Low Leakage Schottky diode
Schottky Diodes & Rectifiers 1A Schottky 40V
Schottky Diodes & Rectifiers 2A Low Leak Schottky
Schottky Diodes & Rectifiers 2x20A 100 Volt Dual
Schottky Diodes & Rectifiers 30A 45V DUAL TrenchMOS
Schottky Diodes & Rectifiers 30A 45V TrenchMOS
Schottky Diodes & Rectifiers 30A,60V,TRENCH SKY RECT.
Schottky Diodes & Rectifiers 30A,80V,TRENCH
Schottky Diodes & Rectifiers 400 mA Low Leak Sch
Schottky Diodes & Rectifiers 40A 45V DUAL TrenchMOS
Schottky Diodes & Rectifiers 40A 45V TrenchMOS
Schottky Diodes & Rectifiers 40A,60V,TRENCH SKY RECT.
Schottky Diodes & Rectifiers 40V SBR 0.75A 0.63Vf 10uA Low Vf
Schottky Diodes & Rectifiers 40Vrrm 1A SBR 0.425Vf 50uA
Schottky Diodes & Rectifiers 500mA Low Leak Sch
Schottky Diodes & Rectifiers 5A 200V Trench Stky Rectifier
Schottky Diodes & Rectifiers 5A,200V,TRENCH SKY RECT.
Schottky Diodes & Rectifiers 60A 45V DUAL TrenchMOS
Schottky Diodes & Rectifiers 60A,45V,TRENCH SKY RECT.
Schottky Diodes & Rectifiers Dual Common Cathode Power Schottky
Schottky Diodes & Rectifiers Schottky Barrier Diode
Schottky Diodes & Rectifiers Schottky Diode
Schottky Diodes & Rectifiers ShottkyBarrier Diode
Schottky Diodes & Rectifiers VR=40V IF=1.0A IR=50uA
Schottky Diodes & Rectifiers VR=40V IF=1.16A IR=20uA
Schottky Diodes & Rectifiers VR=40V IF=350mA IR=12uA
Schottky Diodes & Rectifiers VR=40V IF=380mA IR=1uA
Schottky Diodes & Rectifiers VR=40V IF=400mA IR=40uA
Schottky Diodes & Rectifiers VR=40V IF=500mA IR=40uA
Schottky Diodes & Rectifiers VR=40V IF=750mA IR=100uA
Schottky Diodes & Rectifiers VR=60V IF=500mA IR=40uA
Schottky Diodes & Rectifiers WN10V600XQ/TO-220F/S TANDARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNS20H100CBJ/TO263/R EEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13
Schottky Diodes & Rectifiers WNS20H100CQ/SOT78/ST ANDARD MARKING * HORIZONTAL, RAIL PACK,
Schottky Diodes & Rectifiers WNS20S100CBJ/TO263/R EEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13
Schottky Diodes & Rectifiers WNS20S100CQ/SIL3P/ST ANDARD MARKING * HORIZONTAL, RAIL PACK,
Schottky Diodes & Rectifiers WNS30H100CBJ/TO263/R EEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13
Schottky Diodes & Rectifiers WNS30H100CQ/SOT78/ST ANDARD MARKING * HORIZONTAL, RAIL PACK,
Schottky Diodes & Rectifiers WNS40100C/TO220/STAN DARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNS40H100CBJ/TO263/R EEL 13\" Q1/T1 *STANDARD MARK SMD,REEL 13
Schottky Diodes & Rectifiers WNS40H100CQ/SOT78/ST ANDARD MARKING * HORIZONTAL, RAIL PACK,
Schottky Diodes & Rectifiers WNSC021200/TO-220AC/ STANDARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNSC051200/TO-220AC/ STANDARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNSC101200/TO-220AC/ STANDARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNSC101200CW/TO-247/ STANDARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNSC201200CW/TO-247/ STANDARD MARKING * HORIZONTAL, RAIL PACK
Schottky Diodes & Rectifiers WNSC201200W/TO247-2L /STANDARD MARKING * HORIZONTAL, RAIL PACK

<< Prev