Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single VSB2045Y-M3/54

Description
Win Source Part Number: 1091274-VSB2045Y-M3/ 54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A Current - Reverse Leakage @ Vr: 1.2 mA @ 45 V Capacitance @ Vr, F: 2050pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Alternative Parts (Cross-Reference): P600M-E3/54; P600J-E3/54; GI756-E3/54; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSB2045Y-M3/54GIDKR, VSB2045Y-M3/54GITR,V SB2045Y-M3/54GIDKRIN ACTIVE,VSB2045Y-M3/5 4GICT,VSB2045Y-M3/54 GIDKR-ND,VSB2045YM35 4,VSB2045Y-M3/54-ND Base Product Number: B2045 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1091274-VSB2045Y-M3/ 54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A Current - Reverse Leakage @ Vr: 1.2 mA @ 45 V Capacitance @ Vr, F: 2050pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Alternative Parts (Cross-Reference): P600M-E3/54; P600J-E3/54; GI756-E3/54; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSB2045Y-M3/54GIDKR, VSB2045Y-M3/54GITR,V SB2045Y-M3/54GIDKRIN ACTIVE,VSB2045Y-M3/5 4GICT,VSB2045Y-M3/54 GIDKR-ND,VSB2045YM35 4,VSB2045Y-M3/54-ND Base Product Number: B2045 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1091274-VSB2045Y-M3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1091274-VSB2045Y-M3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1091274-VSB2045Y-M3/54
Win Source Part Number: 1091274-VSB2045Y-M3/ 54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 800 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 6.5A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A Current - Reverse Leakage @ Vr: 1.2 mA @ 45 V Capacitance @ Vr, F: 2050pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Alternative Parts (Cross-Reference): P600M-E3/54; P600J-E3/54; GI756-E3/54; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VSB2045Y-M3/54GIDKR, VSB2045Y-M3/54GITR,V SB2045Y-M3/54GIDKRIN ACTIVE,VSB2045Y-M3/5 4GICT,VSB2045Y-M3/54 GIDKR-ND,VSB2045YM35 4,VSB2045Y-M3/54-ND Base Product Number: B2045 Product Status: Obsolete

Win Source Part Number: 1091274-VSB2045Y-M3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 800
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 6.5A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 20 A
Current - Reverse Leakage @ Vr: 1.2 mA @ 45 V
Capacitance @ Vr, F: 2050pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Alternative Parts (Cross-Reference): P600M-E3/54; P600J-E3/54; GI756-E3/54;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VSB2045Y-M3/54GIDKR,VSB2045Y-M3/54GITR,VSB2045Y-M3/54GIDKRINACTIVE,VSB2045Y-M3/54GICT,VSB2045Y-M3/54GIDKR-ND,VSB2045YM354,VSB2045Y-M3/54-ND
Base Product Number: B2045
Product Status: Obsolete

Buy Now
Schottky 45V 6.5A Diode and Rectifier - 280-VSB2045Y-M3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 6.5A Diode and Rectifier
280-VSB2045Y-M3/54
Schottky 45V 6.5A Diode and Rectifier 280-VSB2045Y-M3/54
DIODE SCHOTTKY 45V 6.5A P600 Product overview: VSB2045Y-M3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB2045Y-M3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 6.5A P600 Product overview: VSB2045Y-M3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VSB2045Y-M3/54 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VSB2045Y-M3/54
Schottky Diodes & Rectifiers VSB2045Y-M3/54
Schottky Diodes & Rectifiers 20A 45V .3V@5A TrenchMOS

Schottky Diodes & Rectifiers 20A 45V .3V@5A TrenchMOS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VSB2045Y-M3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VSB2045Y-M3/54
Discrete Semiconductor Products - Diodes - Rectifiers VSB2045Y-M3/54
DIODE SCHOTTKY 45V 6.5A P600

DIODE SCHOTTKY 45V 6.5A P600

Supplier's Site
Schottky Rectifier, 45V, 20A, P600; Repetitive Peak Reverse Voltage Vishay - 60AC3980 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 45V, 20A, P600; Repetitive Peak Reverse Voltage Vishay
60AC3980
Schottky Rectifier, 45V, 20A, P600; Repetitive Peak Reverse Voltage Vishay 60AC3980
SCHOTTKY RECTIFIER, 45V, 20A, P600; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:P600; No. of Pins:2Pins; Forward Voltage Max:580mV; Forward Surge Current:250A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 45V, 20A, P600; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:P600; No. of Pins:2Pins; Forward Voltage Max:580mV; Forward Surge Current:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 1091274-VSB2045Y-M3/54 280-VSB2045Y-M3/54 VSB2045Y-M3/54 VSB2045Y-M3/54 60AC3980
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 45V 6.5A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 45V, 20A, P600; Repetitive Peak Reverse Voltage Vishay
Package P600, Axial Tape & Reel (TR) P600 P600
VF 0.5800 volts 0.5800 volts
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data