DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DCX54-16-13 DCX54-16-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1166934-DCX54-16-13 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BCX54-16; 2SD874AYR; BCX54-10; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1166934-DCX54-16-13 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BCX54-16; 2SD874AYR; BCX54-10; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DCX54-16-13 - 1166934-DCX54-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCX54-16-13
1166934-DCX54-16-13
TRANSISTORS - Transistors (BJT) - Single - DCX54-16-13 1166934-DCX54-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1166934-DCX54-16-13 Manufacturer Homepage: www.diodes.com Alternative Parts (Cross-Reference): BCX54-16; 2SD874AYR; BCX54-10; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1166934-DCX54-16-13
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): BCX54-16; 2SD874AYR; BCX54-10;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Single Bipolar Transistors - DCX54-16-13-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCX54-16-13-ND
Single Bipolar Transistors DCX54-16-13-ND
Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
1000W Bipolar Transistor
2045-DCX54-16-13
1000W Bipolar Transistor 2045-DCX54-16-13
Digital Transistors 1000W 45Vceo Product overview: DCX54-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W. Search-friendly keywords include transistor, BJT, switching, amplification, 1000W, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-DCX54-16-13 can be used for catalog matching and distributor lookup.

Digital Transistors 1000W 45Vceo Product overview: DCX54-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W. Search-friendly keywords include transistor, BJT, switching, amplification, 1000W, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-DCX54-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCX54-16-13
Bipolar Transistors - BJT DCX54-16-13
Bipolar Transistors - BJT 1000W 45Vceo

Bipolar Transistors - BJT 1000W 45Vceo

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX54-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX54-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX54-16-13
TRANS NPN 45V 1A SOT89-3

TRANS NPN 45V 1A SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1166934-DCX54-16-13 DCX54-16-13-ND 2045-DCX54-16-13 DCX54-16-13 DCX54-16-13
Product Name TRANSISTORS - Transistors (BJT) - Single - DCX54-16-13 Single Bipolar Transistors 1000W Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 SOT89; TO-243AA Reel
Unlock Full Specs
to access all available technical data