Manufacturer: Diodes Incorporated
Win Source Part Number: 868284-DDA114TH-7
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: DDA114
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: -DDA114TH-7DIDKR, DDA114TH-7DIDKR, DDA114TH-7-ND, -DDA114TH-7DITR, DDA114TH-7DICT, DDA114TH-7DITR, -DDA114TH-7DICT
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
TRANS 2PNP PREBIAS 0.15W SOT563 Product overview: DDA114TH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA114TH-7 can be used for catalog matching and distributor lookup.
TRANS 2PNP PREBIAS 0.15W SOT563
TRANS 2PNP PREBIAS 0.15W SOT563
Bipolar Transistors - Pre-Biased 150MW 10K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 868284-DDA114TH-7 | DDA114TH-7DIDKR-ND | 293-DDA114TH-7 | 233-DDA114TH-7 | DDA114TH-7 | DDA114TH-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA114TH-7 | Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | TRANS 2PNP PREBIAS 0.15W SOT563 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | Tape & Reel (TR) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |