Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-89-3
TRANS PNP 60V 1A SOT89-3 Product overview: DCX52-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX52-13 can be used for catalog matching and distributor lookup.
TRANS PNP 60V 1A SOT89-3
Bipolar Transistors - BJT 1000W -60Vceo
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DCX52-13-ND | 276-DCX52-13 | DCX52-13 | DCX52-13 |
| Product Name | Single Bipolar Transistors | 60V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | |||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |