DIODES Incorporated 0.2W Bipolar Transistor DDA114YU-7-F

Description
TRANS 2PNP PREBIAS 0.2W SOT363 Product overview: DDA114YU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA114YU-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP PREBIAS 0.2W SOT363 Product overview: DDA114YU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA114YU-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2W Bipolar Transistor
293-DDA114YU-7-F
0.2W Bipolar Transistor 293-DDA114YU-7-F
TRANS 2PNP PREBIAS 0.2W SOT363 Product overview: DDA114YU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA114YU-7-F can be used for catalog matching and distributor lookup.

TRANS 2PNP PREBIAS 0.2W SOT363 Product overview: DDA114YU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA114YU-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDA114YU-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DDA114YU-FDITR-ND
Bipolar Transistor Arrays, Pre-Biased DDA114YU-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDA114YU-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DDA114YU-FDIDKR-ND
Bipolar Transistor Arrays, Pre-Biased DDA114YU-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDA114YU-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DDA114YU-FDICT-ND
Bipolar Transistor Arrays, Pre-Biased DDA114YU-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA114YU-7-F - 013906-DDA114YU-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA114YU-7-F
013906-DDA114YU-7-F
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA114YU-7-F 013906-DDA114YU-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 013906-DDA114YU-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 68 @ 10mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013906-DDA114YU-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDA114YU-7-F
Bipolar Transistors - Pre-Biased DDA114YU-7-F
Bipolar Transistors - Pre-Biased DUAL PNP 200mW

Bipolar Transistors - Pre-Biased DUAL PNP 200mW

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDA114YU-7-F - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DDA114YU-7-F
Bipolar Transistor Arrays, Pre-Biased DDA114YU-7-F
TRANS 2PNP PREBIAS 0.2W SOT363

TRANS 2PNP PREBIAS 0.2W SOT363

Supplier's Site Datasheet
TRANS 2PNP PREBIAS 0.2W SOT363 - 233-DDA114YU-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP PREBIAS 0.2W SOT363
233-DDA114YU-7-F
TRANS 2PNP PREBIAS 0.2W SOT363 233-DDA114YU-7-F
TRANS 2PNP PREBIAS 0.2W SOT363

TRANS 2PNP PREBIAS 0.2W SOT363

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDA114YU-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDA114YU-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDA114YU-7-F
TRANS 2PNP PREBIAS 0.2W SOT363

TRANS 2PNP PREBIAS 0.2W SOT363

Supplier's Site
Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc. - 28AK8020 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc.
28AK8020
Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc. 28AK8020
RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES

RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 293-DDA114YU-7-F DDA114YU-FDITR-ND 013906-DDA114YU-7-F DDA114YU-7-F DDA114YU-7-F 233-DDA114YU-7-F DDA114YU-7-F 28AK8020
Product Name 0.2W Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA114YU-7-F Bipolar Transistors - Pre-Biased Bipolar Transistor Arrays, Pre-Biased TRANS 2PNP PREBIAS 0.2W SOT363 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP; 2 PNP - Pre-Biased (Dual) 2 PNP - Pre-Biased (Dual); PNP PNP; PNP
Package Type Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 SOT3; SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100000 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data