DIODES Incorporated 50V SOT23 Bipolar Transistor DDTA124GCA-7-F

Description
TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA124GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA124GCA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA124GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA124GCA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTA124GCA-7-F
50V SOT23 Bipolar Transistor 292-DDTA124GCA-7-F
TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA124GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA124GCA-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA124GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA124GCA-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA124GCA-7-F - 000513-DDTA124GCA-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA124GCA-7-F
000513-DDTA124GCA-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA124GCA-7-F 000513-DDTA124GCA-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 000513-DDTA124GCA-7- F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000513-DDTA124GCA-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTA124GCA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTA124GCA-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTA124GCA-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTA124GCA-7-F
Bipolar Transistors - Pre-Biased DDTA124GCA-7-F
Bipolar Transistors - Pre-Biased 200MW 22K

Bipolar Transistors - Pre-Biased 200MW 22K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA124GCA-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA124GCA-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA124GCA-7-F
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DDTA124GCA-7-F 000513-DDTA124GCA-7-F DDTA124GCA-FDITR-ND DDTA124GCA-7-F DDTA124GCA-7-F
Product Name 50V SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA124GCA-7-F Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Pre-Biased PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219559 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
45V 0.1A Bipolar Transistor - 277-BC847PNE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details