Bipolar (BJT) Transistor NPN 45V 1A 200MHz 1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1166933-DCX54-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 1000W 45Vceo
TRANS NPN 45V 1A SOT89-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DCX54-13-ND | 1166933-DCX54-13 | DCX54-13 | DCX54-13 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DCX54-13 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |