DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7-F DDTA123TCA-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803012-DDTA123TCA-7- F Packaging: Reel Mounting Style: SMD Power - Max: 200mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Supplier Device Package: SOT-23-3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 5mA Resistor - Base (R1): 2.2 kOhms Part Number Series: DDTA123 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 1mA, 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803012-DDTA123TCA-7- F Packaging: Reel Mounting Style: SMD Power - Max: 200mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Supplier Device Package: SOT-23-3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 5mA Resistor - Base (R1): 2.2 kOhms Part Number Series: DDTA123 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 1mA, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7-F - 803012-DDTA123TCA-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7-F
803012-DDTA123TCA-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7-F 803012-DDTA123TCA-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 803012-DDTA123TCA-7- F Packaging: Reel Mounting Style: SMD Power - Max: 200mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Supplier Device Package: SOT-23-3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 5mA Resistor - Base (R1): 2.2 kOhms Part Number Series: DDTA123 DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 1mA, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803012-DDTA123TCA-7-F
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 250MHz
Supplier Device Package: SOT-23-3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 5mA
Resistor - Base (R1): 2.2 kOhms
Part Number Series: DDTA123
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 1mA, 5V

Buy Now
Single, Pre-Biased Bipolar Transistors - DDTA123TCA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTA123TCA-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTA123TCA-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTA123TCA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTA123TCA-FDICT-ND
Single, Pre-Biased Bipolar Transistors DDTA123TCA-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTA123TCA-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTA123TCA-FDIDKR-ND
Single, Pre-Biased Bipolar Transistors DDTA123TCA-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTA123TCA-7-F
50V SOT23 Bipolar Transistor 292-DDTA123TCA-7-F
TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA123TCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA123TCA-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA123TCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA123TCA-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PREBIAS PNP 200MW SOT23-3 - 233-DDTA123TCA-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 200MW SOT23-3
233-DDTA123TCA-7-F
TRANS PREBIAS PNP 200MW SOT23-3 233-DDTA123TCA-7-F
TRANS PREBIAS PNP 200MW SOT23-3

TRANS PREBIAS PNP 200MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTA123TCA-7-F
Bipolar Transistors - Pre-Biased DDTA123TCA-7-F
Bipolar Transistors - Pre-Biased 200MW 2.2K

Bipolar Transistors - Pre-Biased 200MW 2.2K

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTA123TCA-7-F - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTA123TCA-7-F
Single, Pre-Biased Bipolar Transistors DDTA123TCA-7-F
TRANS PREBIAS PNP 200MW SOT23-3

TRANS PREBIAS PNP 200MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA123TCA-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA123TCA-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA123TCA-7-F
TRANS PREBIAS PNP 50V SOT23-3

TRANS PREBIAS PNP 50V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 803012-DDTA123TCA-7-F DDTA123TCA-FDITR-ND 292-DDTA123TCA-7-F 233-DDTA123TCA-7-F DDTA123TCA-7-F DDTA123TCA-7-F DDTA123TCA-7-F
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7-F Single, Pre-Biased Bipolar Transistors 50V SOT23 Bipolar Transistor TRANS PREBIAS PNP 200MW SOT23-3 Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP - Pre-Biased; PNP
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Power Gain 100 dB
Output Power 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data