DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTC114ECA-7-F

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DDTC114ECA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC114ECA-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTC114ECA-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC114ECA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC114ECA-FDICT-ND
Single, Pre-Biased Bipolar Transistors DDTC114ECA-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC114ECA-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC114ECA-FDIDKR-ND
Single, Pre-Biased Bipolar Transistors DDTC114ECA-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTC114ECA-7-F
50V SOT23 Bipolar Transistor 292-DDTC114ECA-7-F
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114ECA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114ECA-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114ECA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114ECA-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114ECA-7-F - 000550-DDTC114ECA-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114ECA-7-F
000550-DDTC114ECA-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114ECA-7-F 000550-DDTC114ECA-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 000550-DDTC114ECA-7- F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BCR133E6327; DDTC114ECA-7; RN1402; DDTC114ECA-7-F; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 000550-DDTC114ECA-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BCR133E6327; DDTC114ECA-7; RN1402; DDTC114ECA-7-F;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial

Buy Now Datasheet
Rf Transistor, 50V, 0.1A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8051 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 50V, 0.1A, Sot-23 Rohs Compliant Diodes Inc.
28AK8051
Rf Transistor, 50V, 0.1A, Sot-23 Rohs Compliant Diodes Inc. 28AK8051
RF TRANSISTOR, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

RF TRANSISTOR, 50V, 0.1A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTC114ECA-7-F
Bipolar Transistors - Pre-Biased DDTC114ECA-7-F
Bipolar Transistors - Pre-Biased PRE-BIAS NPN 200mW

Bipolar Transistors - Pre-Biased PRE-BIAS NPN 200mW

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC114ECA-7-F - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTC114ECA-7-F
Single, Pre-Biased Bipolar Transistors DDTC114ECA-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC114ECA-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC114ECA-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC114ECA-7-F
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DDTC114ECA-FDITR-ND 292-DDTC114ECA-7-F 000550-DDTC114ECA-7-F 28AK8051 DDTC114ECA-7-F DDTC114ECA-7-F DDTC114ECA-7-F
Product Name Single, Pre-Biased Bipolar Transistors 50V SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114ECA-7-F Rf Transistor, 50V, 0.1A, Sot-23 Rohs Compliant Diodes Inc. Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN - Pre-Biased NPN - Pre-Biased; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data