Manufacturer: Diodes Incorporated
Win Source Part Number: 013917-DDC114YU-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Family Name: DDC114YU
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 68 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): UMH9NTR; UMH9N; RN1907;
Introduction Date: August 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC114YU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC114YU-7-F can be used for catalog matching and distributor lookup.
TRANS, RF, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:-; RF RoHS Compliant: Yes
TRANS, RF, 50V, SOT-363; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:-; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:-; RF RoHS Compliant: Yes
TRANS 2NPN PREBIAS 0.2W SOT363
Bipolar Transistors - Pre-Biased DUAL NPN SOT-363
TRANS 2NPN PREBIAS 0.2W SOT363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 013917-DDC114YU-7-F | DDC114YU-FDICT-ND | 293-DDC114YU-7-F | 07AH3692 | DDC114YU-7-F | DDC114YU-7-F | DDC114YU-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC114YU-7-F | Bipolar Transistor Arrays, Pre-Biased | 0.2W Bipolar Transistor | Trans, Rf, 50V, Sot-363; Digital Transistor Polarity Diodes Inc. | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | |||
| Package Type | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |