TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC144NS-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC144NS-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 802496-DDC144NS-7
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Frequency - Transition: 250MHz
Supplier Device Package: SOT-363
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
Resistor - Base (R1): 47kOhms
Resistor - Emitter Base (R2): 47kOhms
Part Number Series: DDC144
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 5mA, 5V
Bipolar Transistors - Pre-Biased 200mW R1=R2=47K
TRANS 2NPN PREBIAS 0.2W SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-DDC144NS-7 | DDC144NSDITR-ND | 802496-DDC144NS-7 | DDC144NS-7 | DDC144NS-7 |
| Product Name | 0.2W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC144NS-7 | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |