Manufacturer: Diodes Incorporated
Win Source Part Number: 1166936-DCX68-25-13
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 330MHz
Family Name: DCX68-25
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOT-89-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 500mA, 1V
Alternative Parts (Cross-Reference): CBCX68-25; 2SD128000L; BCX6816E6327XT;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 1A SOT89-3 Product overview: DCX68-25-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX68-25-13 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 1A 330MHz 1W Surface Mount SOT-89-3
TRANS NPN 20V 1A SOT89-3
Bipolar Transistors - BJT 1W 20V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1166936-DCX68-25-13 | 276-DCX68-25-13 | DCX68-25DI-ND | DCX68-25-13 | DCX68-25-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DCX68-25-13 | 20V 1A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3; SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Power Gain | 160 dB |