Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC115EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC115EU-7-F can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased 100kOhm NPN Dual Trans 200mW
TRANS 2NPN PREBIAS 0.2W SOT363
TRANS 2NPN PREBIAS 0.2W SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DDC115EU-7-FDI-ND | 293-DDC115EU-7-F | DDC115EU-7-F | DDC115EU-7-F | DDC115EU-7-F |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.2W Bipolar Transistor | Bipolar Transistors - Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |