TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC144TU-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC144TU-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 000488-DDC144TU-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 850nA
Typical Gain (hFE) (Min): 150 @ 25mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TRANS PREBIAS 2NPN 50V SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 50mA 250MHz 200mW Surface Mount SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
Bipolar Transistors - Pre-Biased PREBIASED TRANSISTOR SOT-363 NPN 200MW
Bipolar Transistors - Pre-Biased PREBIASED TRANSISTOR SOT-363 NPN 200MW
TRANS 2NPN PREBIAS 0.2W SOT363
TRANS 2NPN PREBIAS 0.2W SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-DDC144TU-7 | 000488-DDC144TU-7 | 31-DDC144TU-7CT-ND | DDC144TU-7 | 233-DDC144TU-7 | DDC144TU-7 | DDC144TU-7 |
| Product Name | 0.2W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC144TU-7 | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Bipolar Transistors - Pre-Biased PREBIASED TRANSISTOR SOT-363 NPN 200MW | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN; NPN | 2 NPN - Pre-Biased (Dual); NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |