The DDTC113ZCA-TP is a surface-mount NPN digital transistor with built-in biasing resistors, designed for switching applications. It is packaged in an SOT-23 case measuring 2.80 to 3.04 mm in height, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in thickness. The device supports a maximum collector current of 500 mA, a supply voltage of 50 V, and a power dissipation of 250 mW, with a junction temperature range of -55°C to 150°C. It features a thermal resistance of 500°C/W and meets UL 94 V-0 flammability standards. The part is RoHS compliant and halogen-free. Ordering is available in tape and reel packaging of 3,000 pieces per reel.
TRANS PREBIAS NPN 50V SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DDTC113ZCA-TP-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |