DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7 DDTA123TCA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 772541-DDTA123TCA-7 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Family Name: DDTA123TCA Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 5mA Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 5V Alternative Parts (Cross-Reference): DTA144GKA; DTA144GKAT146; DTA123ECAHZGT116; DTA124GKA; Introduction Date: November 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 772541-DDTA123TCA-7 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Family Name: DDTA123TCA Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 5mA Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 5V Alternative Parts (Cross-Reference): DTA144GKA; DTA144GKAT146; DTA123ECAHZGT116; DTA124GKA; Introduction Date: November 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7 - 772541-DDTA123TCA-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7
772541-DDTA123TCA-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7 772541-DDTA123TCA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 772541-DDTA123TCA-7 Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Power - Max: 200mW Transistor Type: PNP - Pre-Biased Frequency - Transition: 250MHz Family Name: DDTA123TCA Resistor - Base (R1) (Ohms): 2.2k Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 5mA Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 5V Alternative Parts (Cross-Reference): DTA144GKA; DTA144GKAT146; DTA123ECAHZGT116; DTA124GKA; Introduction Date: November 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 772541-DDTA123TCA-7
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 250MHz
Family Name: DDTA123TCA
Resistor - Base (R1) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 5mA
Current - Collector Cutoff (Maximum): 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 1mA, 5V
Alternative Parts (Cross-Reference): DTA144GKA; DTA144GKAT146; DTA123ECAHZGT116; DTA124GKA;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200MW SOT23 Bipolar Transistor
292-DDTA123TCA-7
200MW SOT23 Bipolar Transistor 292-DDTA123TCA-7
TRANS PREBIAS PNP 200MW SOT23-3 Product overview: DDTA123TCA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA123TCA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 200MW SOT23-3 Product overview: DDTA123TCA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA123TCA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 981-DDTA123TCA-7-CHP - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
981-DDTA123TCA-7-CHP
Single, Pre-Biased Bipolar Transistors 981-DDTA123TCA-7-CHP
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1034-DDTA123TCA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1034-DDTA123TCA-7CT-ND
Single, Pre-Biased Bipolar Transistors 1034-DDTA123TCA-7CT-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTA123TCA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTA123TCA-7TR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTA123TCA-7TR-ND
TRANS PREBIAS PNP 200MW SOT23-3

TRANS PREBIAS PNP 200MW SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA123TCA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA123TCA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA123TCA-7
TRANS PREBIAS PNP 200MW SOT23-3

TRANS PREBIAS PNP 200MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 772541-DDTA123TCA-7 292-DDTA123TCA-7 981-DDTA123TCA-7-CHP DDTA123TCA-7
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123TCA-7 200MW SOT23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT3; SOT23 Tape & Reel (TR)
Packing Method Tape Reel; Reel package Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 5.00E-4 milliamps
Unlock Full Specs
to access all available technical data