DIODES Incorporated 200MW Bipolar Transistor DDTA115TUA-7

Description
TRANS PREBIAS PNP 200MW SOT323 Product overview: DDTA115TUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA115TUA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 200MW SOT323 Product overview: DDTA115TUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA115TUA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MW Bipolar Transistor
292-DDTA115TUA-7
200MW Bipolar Transistor 292-DDTA115TUA-7
TRANS PREBIAS PNP 200MW SOT323 Product overview: DDTA115TUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA115TUA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 200MW SOT323 Product overview: DDTA115TUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA115TUA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA115TUA-7 - 1035538-DDTA115TUA-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA115TUA-7
1035538-DDTA115TUA-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA115TUA-7 1035538-DDTA115TUA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1035538-DDTA115TUA-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 100k Categories: Discrete Semiconductor Products Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 100μA, 1mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035538-DDTA115TUA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 100μA, 1mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 981-DDTA115TUA-7-CHP - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
981-DDTA115TUA-7-CHP
Single, Pre-Biased Bipolar Transistors 981-DDTA115TUA-7-CHP
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1034-DDTA115TUA-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1034-DDTA115TUA-7CT-ND
Single, Pre-Biased Bipolar Transistors 1034-DDTA115TUA-7CT-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTA115TUA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTA115TUA-7TR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTA115TUA-7TR-ND
TRANS PREBIAS PNP 200MW SOT323

TRANS PREBIAS PNP 200MW SOT323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA115TUA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA115TUA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA115TUA-7
TRANS PREBIAS PNP 200MW SOT323

TRANS PREBIAS PNP 200MW SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-DDTA115TUA-7 1035538-DDTA115TUA-7 981-DDTA115TUA-7-CHP DDTA115TUA-7
Product Name 200MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA115TUA-7 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data