Bipolar (BJT) Transistor PNP 45V 1A 200MHz 1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1166928-DCX51-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 1A SOT89-3 Product overview: DCX51-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX51-13 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 1000W -45Vceo
TRANS PNP 45V 1A SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DCX51-13-ND | 1166928-DCX51-13 | 276-DCX51-13 | DCX51-13 | DCX51-13 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DCX51-13 | 45V 1A SOT89 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | ||||
| Package Type | SOT89; TO-243AA | SOT3 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |