DIODES Incorporated 150MW Bipolar Transistor DDTA143TE-7

Description
TRANS PREBIAS PNP 150MW SOT523 Product overview: DDTA143TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA143TE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 150MW SOT523 Product overview: DDTA143TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA143TE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MW Bipolar Transistor
292-DDTA143TE-7
150MW Bipolar Transistor 292-DDTA143TE-7
TRANS PREBIAS PNP 150MW SOT523 Product overview: DDTA143TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA143TE-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 150MW SOT523 Product overview: DDTA143TE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA143TE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143TE-7 - 000525-DDTA143TE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143TE-7
000525-DDTA143TE-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143TE-7 000525-DDTA143TE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000525-DDTA143TE-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 2.5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000525-DDTA143TE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 2.5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 981-DDTA143TE-7-CHP - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
981-DDTA143TE-7-CHP
Single, Pre-Biased Bipolar Transistors 981-DDTA143TE-7-CHP
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1034-DDTA143TE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1034-DDTA143TE-7CT-ND
Single, Pre-Biased Bipolar Transistors 1034-DDTA143TE-7CT-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTA143TE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTA143TE-7TR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTA143TE-7TR-ND
TRANS PREBIAS PNP 150MW SOT523

TRANS PREBIAS PNP 150MW SOT523

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA143TE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA143TE-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA143TE-7
TRANS PREBIAS PNP 150MW SOT523

TRANS PREBIAS PNP 150MW SOT523

Supplier's Site
TRANS PREBIAS PNP 150MW SOT523 - 233-DDTA143TE-7 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 150MW SOT523
233-DDTA143TE-7
TRANS PREBIAS PNP 150MW SOT523 233-DDTA143TE-7
TRANS PREBIAS PNP 150MW SOT523

TRANS PREBIAS PNP 150MW SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 292-DDTA143TE-7 000525-DDTA143TE-7 981-DDTA143TE-7-CHP DDTA143TE-7 233-DDTA143TE-7
Product Name 150MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143TE-7 Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS PNP 150MW SOT523
Package Type Tape & Reel (TR) SOT3; SOT-523
Unlock Full Specs
to access all available technical data