DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7 DDTC114GCA-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1166989-DDTC114GCA-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1166989-DDTC114GCA-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7 - 1166989-DDTC114GCA-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7
1166989-DDTC114GCA-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7 1166989-DDTC114GCA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1166989-DDTC114GCA-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1166989-DDTC114GCA-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTC114GCA-7
50V SOT23 Bipolar Transistor 292-DDTC114GCA-7
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114GCA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114GCA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114GCA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114GCA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC114GCADITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC114GCADITR-ND
Single, Pre-Biased Bipolar Transistors DDTC114GCADITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC114GCA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC114GCA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC114GCA-7
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
TRANS PREBIAS NPN 200MW SOT23-3 - 233-DDTC114GCA-7 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SOT23-3
233-DDTC114GCA-7
TRANS PREBIAS NPN 200MW SOT23-3 233-DDTC114GCA-7
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 1166989-DDTC114GCA-7 292-DDTC114GCA-7 DDTC114GCADITR-ND DDTC114GCA-7 233-DDTC114GCA-7
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7 50V SOT23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 200MW SOT23-3
Package Type SOT3; SOT23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data