Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 730535-DDTA113ZE-7-F
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-523
Manufacturer Package: SOT-523
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Family Part Number: DDTA113
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 33 at 10mA, 5V
Maximum Power: 150mW
Resistor - Base (R1): 1 kOhms
Resistor - Emitter Base (R2): 10 kOhms
TRANS PREBIAS PNP 50V SOT523 Product overview: DDTA113ZE-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA113ZE-7-F can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT523
Bipolar Transistors - Pre-Biased 150MW 1K 10K
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DDTA113ZE-7-F-ND | 730535-DDTA113ZE-7-F | 292-DDTA113ZE-7-F | DDTA113ZE-7-F | DDTA113ZE-7-F |
| Product Name | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA113ZE-7-F | 50V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT-523 | SOT3 | Tape & Reel (TR) | SOT-523 | |
| Packing Method | Tape Reel; Tape and Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Power Gain | 33 dB | ||||
| Output Power | 0.1500 watts |