Complementary pre-biased transistor pair in SOT363 package, rated for 50 V supply voltage, with a power dissipation of 200 mW and thermal resistance of 625 °C/W. The device is AEC-Q101 qualified, RoHS compliant, and features a molded plastic package with UL 94V-0 flammability rating. The part includes a 4.7 kΩ resistor on the NPN input and a 47 kΩ resistor on the PNP input, with output current limits of ±100 mA and an operating temperature range of -55 °C to +150 °C. The device is supplied in a 7-inch reel with 3,000 units per reel.
TRANS PREBIAS 1NPN 1PNP SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DCX143ZU-7R-FTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |