DIODES Incorporated Bipolar Transistor Arrays, Pre-Biased DCX123JH-7

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - DCX123JH-7-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DCX123JH-7-ND
Bipolar Transistor Arrays, Pre-Biased DCX123JH-7-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX123JH-7 - 868277-DCX123JH-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX123JH-7
868277-DCX123JH-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX123JH-7 868277-DCX123JH-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868277-DCX123JH-7 Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563 Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: DCX123 Categories: Discrete Semiconductor Products Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 868277-DCX123JH-7
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: DCX123
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-DCX123JH-7
Bipolar Transistor 293-DCX123JH-7
TRANS PREBIAS NPN/PNP SOT563 Product overview: DCX123JH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX123JH-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SOT563 Product overview: DCX123JH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX123JH-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - DCX123JH-7 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DCX123JH-7
Bipolar Transistor Arrays, Pre-Biased DCX123JH-7
TRANS PREBIAS NPN/PNP SOT563

TRANS PREBIAS NPN/PNP SOT563

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX123JH-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX123JH-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX123JH-7
TRANS PREBIAS NPN/PNP SOT563

TRANS PREBIAS NPN/PNP SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DCX123JH-7
Bipolar Transistors - Pre-Biased DCX123JH-7
Bipolar Transistors - Pre-Biased 150MW 2.2K 47K

Bipolar Transistors - Pre-Biased 150MW 2.2K 47K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DCX123JH-7-ND 868277-DCX123JH-7 293-DCX123JH-7 DCX123JH-7 DCX123JH-7 DCX123JH-7
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX123JH-7 Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN; PNP NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP
Package Type SOT-563, SOT-666 SOT3; SOT-563 Tape & Reel (TR) SOT-563, SOT-666
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data