DIODES Incorporated 0.15W Bipolar Transistor DDC124EH-7

Description
TRANS 2NPN PREBIAS 0.15W SOT563 Product overview: DDC124EH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EH-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.15W SOT563 Product overview: DDC124EH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EH-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15W Bipolar Transistor
293-DDC124EH-7
0.15W Bipolar Transistor 293-DDC124EH-7
TRANS 2NPN PREBIAS 0.15W SOT563 Product overview: DDC124EH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EH-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.15W SOT563 Product overview: DDC124EH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC124EH-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDC124EH-7-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
DDC124EH-7-ND
Bipolar Transistor Arrays, Pre-Biased DDC124EH-7-ND
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EH-7 - 013920-DDC124EH-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EH-7
013920-DDC124EH-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EH-7 013920-DDC124EH-7
Manufacturer: Diodes Incorporated Win Source Part Number: 013920-DDC124EH-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): NSBC124EDXV6T1G; NSBC124EDXV6; DDC124EH-13; DDC124EH-7; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 013920-DDC124EH-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): NSBC124EDXV6T1G; NSBC124EDXV6; DDC124EH-13; DDC124EH-7;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDC124EH-7 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DDC124EH-7
Bipolar Transistor Arrays, Pre-Biased DDC124EH-7
TRANS 2NPN PREBIAS 0.15W SOT563

TRANS 2NPN PREBIAS 0.15W SOT563

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDC124EH-7
Bipolar Transistors - Pre-Biased DDC124EH-7
Bipolar Transistors - Pre-Biased 150MW 22K

Bipolar Transistors - Pre-Biased 150MW 22K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDC124EH-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDC124EH-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDC124EH-7
TRANS 2NPN PREBIAS 0.15W SOT563

TRANS 2NPN PREBIAS 0.15W SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 293-DDC124EH-7 DDC124EH-7-ND 013920-DDC124EH-7 DDC124EH-7 DDC124EH-7 DDC124EH-7
Product Name 0.15W Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC124EH-7 Bipolar Transistor Arrays, Pre-Biased Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; 2 NPN - Pre-Biased (Dual) 2 NPN - Pre-Biased (Dual); NPN
Package Type Tape & Reel (TR) SOT-563, SOT-666 SOT3; SOT-563 SOT-563, SOT-666
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC858AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 1660392 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers