Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 200MW SOT323 Product overview: DDTA122TU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA122TU-7-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1154557-DDTA122TU-7-
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tape & Reel
Standard Package: 3,000
Alternative Parts (Cross-Reference): DDTA122TU7F;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: DDTA122TU-FDIDKR,DDT
Product Status: Obsolete
Bipolar Transistors - Pre-Biased 200MW 0.22K
TRANS PREBIAS PNP 200MW SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DDTA122TU-FDITR-ND | 292-DDTA122TU-7-F | 1154557-DDTA122TU-7-F | DDTA122TU-7-F | DDTA122TU-7-F |
| Product Name | Single, Pre-Biased Bipolar Transistors | 200MW Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3 |