TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23-3
Win Source Part Number: 1055278-DDTC114ECAQ-
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 5V
Frequency - Transition: 250 MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Other Names: 31-DDTC114ECAQ-7-FTR
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114ECAQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114ECAQ-7-F can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 50V SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-DDTC114ECAQ-7-FTR-ND | 1055278-DDTC114ECAQ-7-F | 292-DDTC114ECAQ-7-F | DDTC114ECAQ-7-F |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 50V SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 100 milliamps | 100000 milliamps | 100 milliamps | |
| Power Gain | 35 dB |