The DDC144TH-7-F is a pre-biased bipolar transistor array featuring two NPN transistors in a compact SOT563 package. It includes a built-in biasing resistor of nominal 47kΩ, which simplifies circuit design by eliminating the need for external biasing components. The device is fully RoHS compliant and is made from halogen and antimony-free materials, making it suitable for environmentally conscious applications. With a maximum collector-emitter breakdown voltage of 50V and a maximum collector current of 100mA, this transistor array is capable of handling a variety of low-power applications. The device has a power dissipation rating of 150mW and operates effectively within a temperature range of -55°C to +150°C. The DC current gain (hFE) ranges from 100 to 600 at 1mA and 5V, providing good amplification characteristics. Additionally, it has a transition frequency of 250MHz, making it suitable for high-frequency applications. The DDC144TH-7-F is packaged in tape and reel format, with 3,000 pieces per reel, facilitating automated assembly processes. Its moisture sensitivity level is classified as Level 1, indicating it can be handled without special precautions. This product is ideal for engineers looking for a reliable and efficient solution for small signal amplification in surface mount applications.
Win Source Part Number: 1381862-DDC144TH-7-F
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 100µA, 1mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 250MHz
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Resistor - Base (R1): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Diodes Incorporated
Base Product Number: DDC144
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS 2NPN PREBIAS 0.15W SOT563 Product overview: DDC144TH-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC144TH-7-F can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
TRANS 2NPN PREBIAS 0.15W SOT563
Bipolar Transistors - Pre-Biased 47kOhm NPN Dual Trans 200mW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1381862-DDC144TH-7-F | 293-DDC144TH-7-F | DDC144TH-7-FDI-ND | DDC144TH-7-F | DDC144TH-7-F |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays, Pre-Biased | 0.15W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3 | Tape & Reel (TR) | SOT-563, SOT-666 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| Power Gain | 100 dB | ||||
| Operating Frequency | 250 MHz |