Manufacturer: Diodes Incorporated
Win Source Part Number: 013915-DDC114EU-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC114EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC114EU-7-F can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
TRANS PREBIAS 2NPN 50V SOT-363
TRANS 2NPN PREBIAS 0.2W SOT363
RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
TRANS 2NPN PREBIAS 0.2W SOT363
Bipolar Transistors - Pre-Biased DUAL NPN 200mW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 013915-DDC114EU-7-F | 293-DDC114EU-7-F | 31-DDC114EU-7-FTR-ND | DDC114EU-7-F | 28AK8025 | DDC114EU-7-F | DDC114EU-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC114EU-7-F | 0.2W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | |||
| Package Type | SOT3; SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | SOT-363 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |