DCX144EUQ-7R-F is a complementary pre-biased bipolar transistor array in an SOT363 surface-mount package, consisting of one NPN and one PNP transistor with built-in resistors. The device operates at a maximum supply voltage of 50 V, with a power dissipation limit of 200 mW and thermal resistance of 625 °C/W. It meets AEC-Q101 qualifications for automotive applications, is RoHS compliant, and features a UL 94 V-0 flammability rating. The SOT363 package measures 2.15 mm in length, 2.10 mm in width, and 0.95 mm in height, with a 0.65 mm pitch. The part is rated for operation from -55 °C to +150 °C and is moisture sensitive level 1 per J-STD-020. The internal resistors have a tolerance of ±30% for R1 and ±20% for the R2/R1 ratio. Gain-bandwidth product is 250 MHz. The device is AEC-Q101 qualified and manufactured in IATF 16949 certified facilities.
TRANS PREBIAS 1NPN 1PNP SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DCX144EUQ-7R-FTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |