DIODES Incorporated 50V SOT23 Bipolar Transistor DDTC114GCA-7-F

Description
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114GCA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114GCA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTC114GCA-7-F
50V SOT23 Bipolar Transistor 292-DDTC114GCA-7-F
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114GCA-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTC114GCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114GCA-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTC114GCA-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC114GCA-7-FTR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC114GCA-7-FTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTC114GCA-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC114GCA-7-FCT-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC114GCA-7-FCT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTC114GCA-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC114GCA-7-FDKR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC114GCA-7-FDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7-F - 000554-DDTC114GCA-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7-F
000554-DDTC114GCA-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7-F 000554-DDTC114GCA-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 000554-DDTC114GCA-7- F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 30 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000554-DDTC114GCA-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC114GCA-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC114GCA-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC114GCA-7-F
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R - 233-DDTC114GCA-7-F - Utmel Electronic Limited
Hong Kong, China
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R
233-DDTC114GCA-7-F
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R 233-DDTC114GCA-7-F
Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R

Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTC114GCA-7-F
Bipolar Transistors - Pre-Biased DDTC114GCA-7-F
Bipolar Transistors - Pre-Biased 200MW 10K

Bipolar Transistors - Pre-Biased 200MW 10K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DDTC114GCA-7-F 31-DDTC114GCA-7-FTR-ND 000554-DDTC114GCA-7-F DDTC114GCA-7-F 233-DDTC114GCA-7-F DDTC114GCA-7-F
Product Name 50V SOT23 Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114GCA-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Digital BJT NPN 50V 100mA 3-Pin SOT-23 T/R Bipolar Transistors - Pre-Biased
Polarity NPN NPN NPN; NPN - Pre-Biased NPN; NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data