The DDC143XU-7 is a dual NPN pre-biased transistor in an SOT363 package with built-in biasing resistors R1=4.7kΩ and R2=10kΩ, designed for surface-mount applications. It features a collector-emitter breakdown voltage of 20V, a peak output current of 100mA, and a power dissipation limit of 200mW, with 150mW per element. The device operates from -55°C to +150°C and is RoHS compliant, halogen-free, and rated for automotive use with AEC-Q101 qualification. The package is molded plastic with UL 94V-0 flammability rating and moisture sensitivity level 1. Transition frequency is 250MHz under specified conditions.
TRANS PREBIAS 2NPN 50V SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DDC143XU-7-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |