DIODES Incorporated 150MW Bipolar Transistor DDTC123JE-7

Description
TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC123JE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC123JE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC123JE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC123JE-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150MW Bipolar Transistor
292-DDTC123JE-7
150MW Bipolar Transistor 292-DDTC123JE-7
TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC123JE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC123JE-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 150MW SOT523 Product overview: DDTC123JE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC123JE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1034-DDTC123JE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1034-DDTC123JE-7CT-ND
Single, Pre-Biased Bipolar Transistors 1034-DDTC123JE-7CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123JE-7 - 1167003-DDTC123JE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123JE-7
1167003-DDTC123JE-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123JE-7 1167003-DDTC123JE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1167003-DDTC123JE-7 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1167003-DDTC123JE-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
TRANS PREBIAS NPN 150MW SOT523 - 233-DDTC123JE-7 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 150MW SOT523
233-DDTC123JE-7
TRANS PREBIAS NPN 150MW SOT523 233-DDTC123JE-7
TRANS PREBIAS NPN 150MW SOT523

TRANS PREBIAS NPN 150MW SOT523

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC123JE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC123JE-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC123JE-7
TRANS PREBIAS NPN 150MW SOT523

TRANS PREBIAS NPN 150MW SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 292-DDTC123JE-7 1034-DDTC123JE-7CT-ND 1167003-DDTC123JE-7 233-DDTC123JE-7 DDTC123JE-7
Product Name 150MW Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123JE-7 TRANS PREBIAS NPN 150MW SOT523 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Cut Tape (CT) SOT-523 SOT3
Unlock Full Specs
to access all available technical data