Manufacturer: Diodes Incorporated
Win Source Part Number: 000489-DDTA113ZCA-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 33 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA113ZCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA113ZCA-7-F can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 200MW SOT23-3
Bipolar Transistors - Pre-Biased PRE-BIAS PNP 200mW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 000489-DDTA113ZCA-7-F | 31-DDTA113ZCA-7-FTR-ND | 292-DDTA113ZCA-7-F | DDTA113ZCA-7-F | DDTA113ZCA-7-F | DDTA113ZCA-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA113ZCA-7-F | Single, Pre-Biased Bipolar Transistors | 50V SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |