Manufacturer: Diodes Incorporated
Win Source Part Number: 916814-DCX144EUQ-7-F
Series: Automotive, AEC-Q101
Features: Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: DCX144
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
TRANS PREBIAS 1NPN 1PNP SOT-363
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS PREBIAS 1NPN 1PNP SOT-363
PREBIAS TRANSISTOR SOT363 T&R 3K Product overview: DCX144EUQ-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DCX144EUQ-7-F can be used for catalog matching and distributor lookup.
PREBIAS TRANSISTOR SOT363 T&R 3K
PREBIAS TRANSISTOR SOT363 T&R 3K
PREBIAS TRANSISTOR SOT363 T&R 3K
Bipolar Transistors - Pre-Biased Prebias Transistor
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 916814-DCX144EUQ-7-F | 31-DCX144EUQ-7-FDKR-ND | 293-DCX144EUQ-7-F | DCX144EUQ-7-F | DCX144EUQ-7-F | 233-DCX144EUQ-7-F | DCX144EUQ-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DCX144EUQ-7-F | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | PREBIAS TRANSISTOR SOT363 T&R 3K | Bipolar Transistors - Pre-Biased |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | NPN; PNP; NPN/PNP | ||
| Package Type | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 to 100000 milliamps | 100 milliamps | 100 milliamps |