DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143ZE-7-F DDTA143ZE-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000531-DDTA143ZE-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000531-DDTA143ZE-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143ZE-7-F - 000531-DDTA143ZE-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143ZE-7-F
000531-DDTA143ZE-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143ZE-7-F 000531-DDTA143ZE-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 000531-DDTA143ZE-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000531-DDTA143ZE-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-DDTA143ZE-7-F
50V Bipolar Transistor 292-DDTA143ZE-7-F
TRANS PREBIAS PNP 50V SOT523 Product overview: DDTA143ZE-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA143ZE-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT523 Product overview: DDTA143ZE-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA143ZE-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTA143ZE-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTA143ZE-7-FTR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTA143ZE-7-FTR-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTA143ZE-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTA143ZE-7-FDKR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTA143ZE-7-FDKR-ND
TRANS PREBIAS PNP 50V SOT523

TRANS PREBIAS PNP 50V SOT523

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTA143ZE-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTA143ZE-7-FCT-ND
Single, Pre-Biased Bipolar Transistors 31-DDTA143ZE-7-FCT-ND
TRANS PREBIAS PNP 50V SOT523

TRANS PREBIAS PNP 50V SOT523

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTA143ZE-7-F - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTA143ZE-7-F
Single, Pre-Biased Bipolar Transistors DDTA143ZE-7-F
TRANS PREBIAS PNP 150MW SOT523

TRANS PREBIAS PNP 150MW SOT523

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTA143ZE-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTA143ZE-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTA143ZE-7-F
TRANS PREBIAS PNP 50V SOT523

TRANS PREBIAS PNP 50V SOT523

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 000531-DDTA143ZE-7-F 292-DDTA143ZE-7-F 31-DDTA143ZE-7-FTR-ND DDTA143ZE-7-F DDTA143ZE-7-F
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA143ZE-7-F 50V Bipolar Transistor Single, Pre-Biased Bipolar Transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Pre-Biased PNP PNP PNP - Pre-Biased; PNP
Package Type SOT3; SOT-523 Tape & Reel (TR) SOT-523 SOT-523
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data