DIODES Incorporated Single Bipolar Transistors DCX52-16-13

Description
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCX52-16-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCX52-16-13DITR-ND
Single Bipolar Transistors DCX52-16-13DITR-ND
Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 60V 1A 200MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCX52-16-13 - 013895-DCX52-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCX52-16-13
013895-DCX52-16-13
TRANSISTORS - Transistors (BJT) - Single - DCX52-16-13 013895-DCX52-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 013895-DCX52-16-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013895-DCX52-16-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT89 Bipolar Transistor
276-DCX52-16-13
60V 1A SOT89 Bipolar Transistor 276-DCX52-16-13
TRANS PNP 60V 1A SOT89-3 Product overview: DCX52-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX52-16-13 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT89-3 Product overview: DCX52-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX52-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX52-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX52-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX52-16-13
TRANS PNP 60V 1A SOT89-3

TRANS PNP 60V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCX52-16-13
Bipolar Transistors - BJT DCX52-16-13
Bipolar Transistors - BJT 1000W -60Vceo

Bipolar Transistors - BJT 1000W -60Vceo

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DCX52-16-13DITR-ND 013895-DCX52-16-13 276-DCX52-16-13 DCX52-16-13 DCX52-16-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DCX52-16-13 60V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data