DIODES Incorporated 50V Bipolar Transistor DDTC122LU-7-F

Description
TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC122LU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC122LU-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC122LU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC122LU-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DDTC122LU-7-F
50V Bipolar Transistor 292-DDTC122LU-7-F
TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC122LU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC122LU-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC122LU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC122LU-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC122LU-7-F - 868292-DDTC122LU-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC122LU-7-F
868292-DDTC122LU-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC122LU-7-F 868292-DDTC122LU-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 868292-DDTC122LU-7-F Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount SOT-323 Package: Reel - TR Package: SC-70, SOT-323 Mounting: Surface Mount Family Name: DDTC122 Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DDTC122LU-FDICT, DDTC122LU7F, DDTC122LU-FDITR, DDTC122LU-FDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868292-DDTC122LU-7-F
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 MHz 200 mW Surface Mount SOT-323
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: DDTC122
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DDTC122LU-FDICT, DDTC122LU7F, DDTC122LU-FDITR, DDTC122LU-FDIDKR

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC122LU-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC122LU-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTC122LU-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTC122LU-7-F
Bipolar Transistors - Pre-Biased DDTC122LU-7-F
Bipolar Transistors - Pre-Biased 200MW 0.22K 0.47K

Bipolar Transistors - Pre-Biased 200MW 0.22K 0.47K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC122LU-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC122LU-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC122LU-7-F
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DDTC122LU-7-F 868292-DDTC122LU-7-F DDTC122LU-FDITR-ND DDTC122LU-7-F DDTC122LU-7-F
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC122LU-7-F Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 100000 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data