TRANS PREBIAS NPN 50V 0.1A 3DFN Product overview: DDTC114YLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC114YLP-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 868290-DDTC114YLP-7
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 250 mW Surface Mount 3-X1DFN1006
Package: Reel - TR
Package: 3-UFDFN
Mounting: Surface Mount
Family Name: DDTC114
Categories: Discrete Semiconductor Products
Case / Package: 3-X1DFN1006
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DDTC114YLPDIDKR, DDTC114YLP7, DDTC114YLPDITR, DDTC114YLPDICT
TRANS PREBIAS NPN 250MW 3DFN
Bipolar Transistors - Pre-Biased 250mW Single (R1/R2)
TRANS PREBIAS NPN 50V 0.1A 3DFN
RF TRANSISTOR, 50V, 0.1A, DFN1006 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 292-DDTC114YLP-7 | DDTC114YLPDITR-ND | 868290-DDTC114YLP-7 | DDTC114YLP-7 | DDTC114YLP-7 | DDTC114YLP-7 | 28AK8060 |
| Product Name | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC114YLP-7 | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, 50V, 0.1A, Dfn1006 Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN - Pre-Biased; NPN | |||
| Package Type | Tape & Reel (TR) | 3-UFDFN | SOT3; 3-X1DFN1006 | 3-UFDFN | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |