TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA115ECA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA115ECA-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 723179-DDTA115ECA-7-
Packaging: Reel
Mounting Style: SMD
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: DDTA115
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 250μA, 5mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 82 at 5mA, 5V
Maximum Power: 200mW
Resistor - Base (R1): 100 kOhms
Resistor - Emitter Base (R2): 100 kOhms
Pre-Biased Bipolar Transistor (BJT)
Bipolar Transistors - Pre-Biased PRE-BIAS PNP 200mW
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 200MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DDTA115ECA-7-F | 723179-DDTA115ECA-7-F | 31-DDTA115ECA-7-FTR-ND | DDTA115ECA-7-F | DDTA115ECA-7-F | DDTA115ECA-7-F |
| Product Name | 50V SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA115ECA-7-F | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |