Manufacturer: Diodes Incorporated
Win Source Part Number: 080381-DDTA113TCA-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Family Name: DDTA113TCA
Resistor - Base (R1) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): DTA113TKAT146; DTA124GKAT146; DTA115GKAT146;
Introduction Date: November 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS PNP 50V SOT23-3 Product overview: DDTA113TCA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA113TCA-7-F can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Bipolar Transistors - Pre-Biased PRE-BIAS PNP 200mW
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 200MW SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 080381-DDTA113TCA-7-F | 292-DDTA113TCA-7-F | DDTA113TCA-FDI-ND | DDTA113TCA-7-F | DDTA113TCA-7-F | DDTA113TCA-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA113TCA-7-F | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | PNP - Pre-Biased; PNP | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |