Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
TRANS 2NPN PREBIAS 0.2W SOT363 Product overview: DDC143ZU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.2W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC143ZU-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 745368-DDC143ZU-7-F
Manufacturer Homepage: www.diodes.com
Reference case: SOT-363
Reference Date Code: 1447+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
RF TRANSISTOR, 50V, 0.1A, SOT-363 ROHS COMPLIANT: YES
TRANS 2NPN PREBIAS 0.2W SOT363
TRANS 2NPN PREBIAS 0.2W SOT363
Bipolar Transistors - Pre-Biased 4.7kOhm NPN Dual Trans 200mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DDC143ZU-7-FDICT-ND | 293-DDC143ZU-7-F | 745368-DDC143ZU-7-F | 28AK8031 | DDC143ZU-7-F | DDC143ZU-7-F | DDC143ZU-7-F |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | 0.2W Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC143ZU-7-F | Rf Transistor, 50V, 0.1A, Sot-363 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | NPN | NPN | 2 NPN - Pre-Biased (Dual); NPN | ||||
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |