TRANS PREBIAS PNP 200MW SOT323 Product overview: DDTA123YUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA123YUA-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT)
Manufacturer: Diodes Incorporated
Win Source Part Number: 080385-DDTA123YUA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 33 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS PNP 200MW SOT323
TRANS PREBIAS PNP 200MW SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DDTA123YUA-7 | 1034-DDTA123YUA-7CT-ND | 080385-DDTA123YUA-7 | 233-DDTA123YUA-7 | DDTA123YUA-7 |
| Product Name | 200MW Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA123YUA-7 | TRANS PREBIAS PNP 200MW SOT323 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Cut Tape (CT) | SOT3; SOT323; SOT-323 |