DIODES Incorporated Single Bipolar Transistors DCX56-16-13

Description
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DCX56-16DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DCX56-16DITR-ND
Single Bipolar Transistors DCX56-16DITR-ND
Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 80V 1A 200MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DCX56-16-13 - 105883-DCX56-16-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DCX56-16-13
105883-DCX56-16-13
TRANSISTORS - Transistors (BJT) - Single - DCX56-16-13 105883-DCX56-16-13
Manufacturer: Diodes Incorporated Win Source Part Number: 105883-DCX56-16-13 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 105883-DCX56-16-13
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-DCX56-16-13
80V 1A SOT89 Bipolar Transistor 276-DCX56-16-13
TRANS NPN 80V 1A SOT89-3 Product overview: DCX56-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX56-16-13 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT89-3 Product overview: DCX56-16-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DCX56-16-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 80V 1A SOT89-3 - 233-DCX56-16-13 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 1A SOT89-3
233-DCX56-16-13
TRANS NPN 80V 1A SOT89-3 233-DCX56-16-13
TRANS NPN 80V 1A SOT89-3

TRANS NPN 80V 1A SOT89-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DCX56-16-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DCX56-16-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DCX56-16-13
TRANS NPN 80V 1A SOT89-3

TRANS NPN 80V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DCX56-16-13
Bipolar Transistors - BJT DCX56-16-13
Bipolar Transistors - BJT 1000W 80Vceo

Bipolar Transistors - BJT 1000W 80Vceo

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DCX56-16DITR-ND 105883-DCX56-16-13 276-DCX56-16-13 233-DCX56-16-13 DCX56-16-13 DCX56-16-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DCX56-16-13 80V 1A SOT89 Bipolar Transistor TRANS NPN 80V 1A SOT89-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN; NPN
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data