TRANS PREBIAS NPN 50V 0.1A 3DFN Product overview: DDTC113TLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC113TLP-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 737864-DDTC113TLP-7
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-DFN1006 (1.0x0.6)
Manufacturer Package: 3-UFDFN
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Family Part Number: DDTC113
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 2.5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 1mA, 5V
Maximum Power: 250mW
Resistor - Base (R1): 1 kOhms
Bipolar Transistors - Pre-Biased 250mW 1KOhm
TRANS PREBIAS NPN 50V 0.1A 3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DDTC113TLP-7 | DDTC113TLP-7-ND | 737864-DDTC113TLP-7 | DDTC113TLP-7 | DDTC113TLP-7 |
| Product Name | 50V 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC113TLP-7 | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | 3-UFDFN | SOT3 | 3-UFDFN | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps |