DIODES Incorporated Bipolar Transistor Arrays, Pre-Biased DDA123JH-7

Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 31-DDA123JH-7TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-DDA123JH-7TR-ND
Bipolar Transistor Arrays, Pre-Biased 31-DDA123JH-7TR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 31-DDA123JH-7CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-DDA123JH-7CT-ND
Bipolar Transistor Arrays, Pre-Biased 31-DDA123JH-7CT-ND
TRANS PREBIAS 2PNP 50V SOT-563

TRANS PREBIAS 2PNP 50V SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 31-DDA123JH-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
31-DDA123JH-7DKR-ND
Bipolar Transistor Arrays, Pre-Biased 31-DDA123JH-7DKR-ND
TRANS PREBIAS 2PNP 50V SOT-563

TRANS PREBIAS 2PNP 50V SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JH-7 - 013907-DDA123JH-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JH-7
013907-DDA123JH-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JH-7 013907-DDA123JH-7
Manufacturer: Diodes Incorporated Win Source Part Number: 013907-DDA123JH-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013907-DDA123JH-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-DDA123JH-7
Dual Bipolar Transistor 293-DDA123JH-7
TRANS PREBIAS DUAL PNP SOT563 Product overview: DDA123JH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA123JH-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL PNP SOT563 Product overview: DDA123JH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDA123JH-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - DDA123JH-7 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
DDA123JH-7
Bipolar Transistor Arrays, Pre-Biased DDA123JH-7
TRANS PREBIAS DUAL PNP SOT563

TRANS PREBIAS DUAL PNP SOT563

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDA123JH-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDA123JH-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDA123JH-7
TRANS PREBIAS DUAL PNP SOT563

TRANS PREBIAS DUAL PNP SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDA123JH-7
Bipolar Transistors - Pre-Biased DDA123JH-7
Bipolar Transistors - Pre-Biased 150MW 2.2K 47K

Bipolar Transistors - Pre-Biased 150MW 2.2K 47K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-DDA123JH-7TR-ND 013907-DDA123JH-7 293-DDA123JH-7 DDA123JH-7 DDA123JH-7 DDA123JH-7
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDA123JH-7 Dual Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP; 2 PNP - Pre-Biased (Dual) PNP 2 PNP - Pre-Biased (Dual); PNP
Package Type SOT-563, SOT-666 SOT3; SOT-563 Tape & Reel (TR) SOT-563, SOT-666
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658805 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
IGBT Transistor - 279-AIGB30N65F5ATMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PD 188 milliwatts
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
8 suppliers