Complementary pre-biased bipolar transistor array in SOT363 package, designed for surface-mount automated assembly, with a 50V supply voltage rating and 200mW power dissipation. The device integrates NPN and PNP transistors with pre-biased input resistors (4.7kΩ each), achieving a DC current gain of 50 at 10mA output current and a gain-bandwidth product of 250MHz. It complies with AEC-Q101 for automotive applications, is RoHS and halogen-free, and meets UL 94 V-0 flammability standards. Package dimensions are 2.15mm x 2.10mm x 1.00mm with a 0.65mm pitch. Moisture sensitivity is Level 1 per J-STD-020.
TRANS PREBIAS 1NPN 1PNP SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DCX143EU-7R-FTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP |