Manufacturer: Diodes Incorporated
Win Source Part Number: 1166985-DDTA144WUA-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 50V SOT323 Product overview: DDTA144WUA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTA144WUA-7-F can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 200MW SOT323
Bipolar Transistors - Pre-Biased 200MW 47K 22K
TRANS PREBIAS PNP 50V SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1166985-DDTA144WUA-7-F | 31-DDTA144WUA-7-FTR-ND | 292-DDTA144WUA-7-F | DDTA144WUA-7-F | DDTA144WUA-7-F | DDTA144WUA-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTA144WUA-7-F | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3; SOT323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| Polarity | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps |